Capital Lighting, Inc. 8403MN-202 Bathroom Fixtures-Three Lights 602987

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224078884 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224078884 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8403MN-202 Bathroom Fixtures-Three Lights - 602987 - Capital Lighting, Inc.
Columbus, OH, USA
8403MN-202 Bathroom Fixtures-Three Lights
602987
8403MN-202 Bathroom Fixtures-Three Lights 602987
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10 Product Name: Three Light Vanity Fixture UPC: 841224078884 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 10
Product Name: Three Light Vanity Fixture
UPC: 841224078884
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602987
Product Name 8403MN-202 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details