Capital Lighting, Inc. 4330RT-131 Mini Pendants-Rod 602957

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078174 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078174 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4330RT-131 Mini Pendants-Rod - 602957 - Capital Lighting, Inc.
Columbus, OH, USA
4330RT-131 Mini Pendants-Rod
602957
4330RT-131 Mini Pendants-Rod 602957
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078174 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 57.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic
Weight: 5
Product Name: One Light Mini Pendant
UPC: 841224078174
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602957
Product Name 4330RT-131 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details