Capital Lighting, Inc. 4007WG-500 Mid. Chandeliers-Candle 602909

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 16 Product Name: Three Light Chandelier UPC: 841224078143 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 16 Product Name: Three Light Chandelier UPC: 841224078143 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4007WG-500 Mid. Chandeliers-Candle - 602909 - Capital Lighting, Inc.
Columbus, OH, USA
4007WG-500 Mid. Chandeliers-Candle
602909
4007WG-500 Mid. Chandeliers-Candle 602909
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 16 Product Name: Three Light Chandelier UPC: 841224078143 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Winter Gold
Weight: 16
Product Name: Three Light Chandelier
UPC: 841224078143
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602909
Product Name 4007WG-500 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details