Capital Lighting, Inc. B2661 Sconces-Double Candle 602899

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Iron Product Name: Two Light Wall Sconce UPC: 782042763692 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Iron Product Name: Two Light Wall Sconce UPC: 782042763692 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2661 Sconces-Double Candle - 602899 - Capital Lighting, Inc.
Columbus, OH, USA
B2661 Sconces-Double Candle
602899
B2661 Sconces-Double Candle 602899
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Iron Product Name: Two Light Wall Sconce UPC: 782042763692 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: English Iron
Product Name: Two Light Wall Sconce
UPC: 782042763692
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602899
Product Name B2661 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details