Capital Lighting, Inc. C2800 Semi-Flush Mts.-Other 602867

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Ceiling Semi-Flush UPC: 782042766440 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Ceiling Semi-Flush UPC: 782042766440 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2800 Semi-Flush Mts.-Other - 602867 - Capital Lighting, Inc.
Columbus, OH, USA
C2800 Semi-Flush Mts.-Other
602867
C2800 Semi-Flush Mts.-Other 602867
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Ceiling Semi-Flush UPC: 782042766440 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Federal Bronze
Product Name: Four Light Ceiling Semi-Flush
UPC: 782042766440
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602867
Product Name C2800 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details