Capital Lighting, Inc. F2806 Mid. Chandeliers-Glass Up 602859

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Extension: 2.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Federal Bronze Product Name: Six Light Pendant UPC: 782042763340 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Extension: 2.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Federal Bronze Product Name: Six Light Pendant UPC: 782042763340 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2806 Mid. Chandeliers-Glass Up - 602859 - Capital Lighting, Inc.
Columbus, OH, USA
F2806 Mid. Chandeliers-Glass Up
602859
F2806 Mid. Chandeliers-Glass Up 602859
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Extension: 2.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Federal Bronze Product Name: Six Light Pendant UPC: 782042763340 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.50
Extension: 2.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Federal Bronze
Product Name: Six Light Pendant
UPC: 782042763340
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602859
Product Name F2806 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details