Capital Lighting, Inc. F2805 Mid. Chandeliers-Glass Up 602828

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Extension: 2.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Federal Bronze Product Name: Five Light Pendant UPC: 782042763333 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Extension: 2.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Federal Bronze Product Name: Five Light Pendant UPC: 782042763333 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2805 Mid. Chandeliers-Glass Up - 602828 - Capital Lighting, Inc.
Columbus, OH, USA
F2805 Mid. Chandeliers-Glass Up
602828
F2805 Mid. Chandeliers-Glass Up 602828
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Extension: 2.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Federal Bronze Product Name: Five Light Pendant UPC: 782042763333 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Extension: 2.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Federal Bronze
Product Name: Five Light Pendant
UPC: 782042763333
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602828
Product Name F2805 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details