Capital Lighting, Inc. F2795 Island/Pool Table-3 Light Bar 602820

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Pendant Island UPC: 782042764224 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Pendant Island UPC: 782042764224 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2795 Island/Pool Table-3 Light Bar - 602820 - Capital Lighting, Inc.
Columbus, OH, USA
F2795 Island/Pool Table-3 Light Bar
602820
F2795 Island/Pool Table-3 Light Bar 602820
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Pendant Island UPC: 782042764224 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Federal Bronze
Product Name: Three Light Pendant Island
UPC: 782042764224
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602820
Product Name F2795 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details