Capital Lighting, Inc. F2718 Island/Pool Table-4 Light + 602807

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Burnt Sienna Product Name: Ten Light Pendant Island UPC: 782042764194 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Burnt Sienna Product Name: Ten Light Pendant Island UPC: 782042764194 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2718 Island/Pool Table-4 Light + - 602807 - Capital Lighting, Inc.
Columbus, OH, USA
F2718 Island/Pool Table-4 Light +
602807
F2718 Island/Pool Table-4 Light + 602807
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Burnt Sienna Product Name: Ten Light Pendant Island UPC: 782042764194 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Length 12.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Burnt Sienna
Product Name: Ten Light Pendant Island
UPC: 782042764194
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602807
Product Name F2718 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details