Capital Lighting, Inc. F2736 Pendants-Drum Shade 602803

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Pendant UPC: 782042763210 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Pendant UPC: 782042763210 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2736 Pendants-Drum Shade - 602803 - Capital Lighting, Inc.
Columbus, OH, USA
F2736 Pendants-Drum Shade
602803
F2736 Pendants-Drum Shade 602803
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Pendant UPC: 782042763210 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Product Name: One Light Pendant
UPC: 782042763210
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602803
Product Name F2736 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details