Capital Lighting, Inc. 8434RM-205 Bathroom Fixtures-Four Lights 602795

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Raw Umber Weight: 15 Product Name: Four Light Vanity Fixture UPC: 841224077955 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Raw Umber Weight: 15 Product Name: Four Light Vanity Fixture UPC: 841224077955 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8434RM-205 Bathroom Fixtures-Four Lights - 602795 - Capital Lighting, Inc.
Columbus, OH, USA
8434RM-205 Bathroom Fixtures-Four Lights
602795
8434RM-205 Bathroom Fixtures-Four Lights 602795
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Raw Umber Weight: 15 Product Name: Four Light Vanity Fixture UPC: 841224077955 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Raw Umber
Weight: 15
Product Name: Four Light Vanity Fixture
UPC: 841224077955
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602795
Product Name 8434RM-205 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details