Capital Lighting, Inc. 8431RM-205 Sconces-Single Glass 602791

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Umber Weight: 6 Product Name: One Light Sconce UPC: 841224077979 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Umber Weight: 6 Product Name: One Light Sconce UPC: 841224077979 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8431RM-205 Sconces-Single Glass - 602791 - Capital Lighting, Inc.
Columbus, OH, USA
8431RM-205 Sconces-Single Glass
602791
8431RM-205 Sconces-Single Glass 602791
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Umber Weight: 6 Product Name: One Light Sconce UPC: 841224077979 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Umber
Weight: 6
Product Name: One Light Sconce
UPC: 841224077979
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602791
Product Name 8431RM-205 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details