Capital Lighting, Inc. 8432RM-205 Bathroom Fixtures-Two Lights 602790

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Raw Umber Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224077931 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Raw Umber Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224077931 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8432RM-205 Bathroom Fixtures-Two Lights - 602790 - Capital Lighting, Inc.
Columbus, OH, USA
8432RM-205 Bathroom Fixtures-Two Lights
602790
8432RM-205 Bathroom Fixtures-Two Lights 602790
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Raw Umber Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224077931 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Raw Umber
Weight: 7
Product Name: Two Light Vanity Fixture
UPC: 841224077931
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602790
Product Name 8432RM-205 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details