Capital Lighting, Inc. TT10336 Lamps-Table Lamps 602785

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze, Antique Verde Green Product Name: Two Light Tiffany Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze, Antique Verde Green Product Name: Two Light Tiffany Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10336 Lamps-Table Lamps - 602785 - Capital Lighting, Inc.
Columbus, OH, USA
TT10336 Lamps-Table Lamps
602785
TT10336 Lamps-Table Lamps 602785
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze, Antique Verde Green Product Name: Two Light Tiffany Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze, Antique Verde Green
Product Name: Two Light Tiffany
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602785
Product Name TT10336 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details