Capital Lighting, Inc. 9153BI Foyer/Hall Lanterns-Open Frame 602776

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Weight: 25 Product Name: Three Light Foyer Fixture UPC: 841224078129 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Weight: 25 Product Name: Three Light Foyer Fixture UPC: 841224078129 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9153BI Foyer/Hall Lanterns-Open Frame - 602776 - Capital Lighting, Inc.
Columbus, OH, USA
9153BI Foyer/Hall Lanterns-Open Frame
602776
9153BI Foyer/Hall Lanterns-Open Frame 602776
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Weight: 25 Product Name: Three Light Foyer Fixture UPC: 841224078129 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black Iron
Weight: 25
Product Name: Three Light Foyer Fixture
UPC: 841224078129
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602776
Product Name 9153BI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details