PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 10
Product Name: One Light Wall Lantern
UPC: 841224078525
Category: Wall Lantern
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602766 |
| Product Name | 9531BB Exterior -Wall Mount |
| Application | Residential; Outdoor |