Capital Lighting, Inc. 9528BB Exterior -Hanging 602764

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: One Light Hanging Lantern UPC: 841224078617 Category: Hanging Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: One Light Hanging Lantern UPC: 841224078617 Category: Hanging Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9528BB Exterior -Hanging - 602764 - Capital Lighting, Inc.
Columbus, OH, USA
9528BB Exterior -Hanging
602764
9528BB Exterior -Hanging 602764
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 13 Product Name: One Light Hanging Lantern UPC: 841224078617 Category: Hanging Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 13
Product Name: One Light Hanging Lantern
UPC: 841224078617
Category: Hanging Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602764
Product Name 9528BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details