Capital Lighting, Inc. 9514NT Exterior -Wall Mount 602744

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Weight: 15 Product Name: Three Light Wall Lantern UPC: 841224078464 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Weight: 15 Product Name: Three Light Wall Lantern UPC: 841224078464 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9514NT Exterior -Wall Mount - 602744 - Capital Lighting, Inc.
Columbus, OH, USA
9514NT Exterior -Wall Mount
602744
9514NT Exterior -Wall Mount 602744
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Weight: 15 Product Name: Three Light Wall Lantern UPC: 841224078464 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.50
Extension: 15.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise
Weight: 15
Product Name: Three Light Wall Lantern
UPC: 841224078464
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602744
Product Name 9514NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details