Capital Lighting, Inc. TT90421 Lamps-Table Lamps 602728

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze with Verde Green Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze with Verde Green Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90421 Lamps-Table Lamps - 602728 - Capital Lighting, Inc.
Columbus, OH, USA
TT90421 Lamps-Table Lamps
602728
TT90421 Lamps-Table Lamps 602728
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze with Verde Green Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze with Verde Green
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602728
Product Name TT90421 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details