Capital Lighting, Inc. TT90429 Lamps-Table Lamps 602725

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze with Verde Green Product Name: Two Light Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze with Verde Green Product Name: Two Light Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90429 Lamps-Table Lamps - 602725 - Capital Lighting, Inc.
Columbus, OH, USA
TT90429 Lamps-Table Lamps
602725
TT90429 Lamps-Table Lamps 602725
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze with Verde Green Product Name: Two Light Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze with Verde Green
Product Name: Two Light Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602725
Product Name TT90429 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details