Capital Lighting, Inc. TT10351 Lamps-Table Lamps 602718

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10351 Lamps-Table Lamps - 602718 - Capital Lighting, Inc.
Columbus, OH, USA
TT10351 Lamps-Table Lamps
602718
TT10351 Lamps-Table Lamps 602718
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602718
Product Name TT10351 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details