Capital Lighting, Inc. TT90434 Lamps-Table Lamps 602707

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze and Verde Green Product Name: One Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze and Verde Green Product Name: One Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90434 Lamps-Table Lamps - 602707 - Capital Lighting, Inc.
Columbus, OH, USA
TT90434 Lamps-Table Lamps
602707
TT90434 Lamps-Table Lamps 602707
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze and Verde Green Product Name: One Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 19.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze and Verde Green
Product Name: One Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602707
Product Name TT90434 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details