Capital Lighting, Inc. 9171 Large Chandeliers-Candle 602564

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pyrite Bronze/Chestnut Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pyrite Bronze/Chestnut Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9171 Large Chandeliers-Candle - 602564 - Capital Lighting, Inc.
Columbus, OH, USA
9171 Large Chandeliers-Candle
602564
9171 Large Chandeliers-Candle 602564
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pyrite Bronze/Chestnut Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Pyrite Bronze/Chestnut
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602564
Product Name 9171 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details