Capital Lighting, Inc. 1704/267 Lamps-Accent Lamps 602498

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Two Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Two Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/267 Lamps-Accent Lamps - 602498 - Capital Lighting, Inc.
Columbus, OH, USA
1704/267 Lamps-Accent Lamps
602498
1704/267 Lamps-Accent Lamps 602498
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Antique Verde Green, Bronze Product Name: Two Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Finish: Antique Verde Green, Bronze
Product Name: Two Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602498
Product Name 1704/267 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details