PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602457 |
| Product Name | TH10491 Semi-Flush Mts.-Bowl Style |
| Application | Residential |