Capital Lighting, Inc. TT90193 Lamps-Table Lamps 602452

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Golden Sand Product Name: Two Light Turtle Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Golden Sand Product Name: Two Light Turtle Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90193 Lamps-Table Lamps - 602452 - Capital Lighting, Inc.
Columbus, OH, USA
TT90193 Lamps-Table Lamps
602452
TT90193 Lamps-Table Lamps 602452
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Antique Golden Sand Product Name: Two Light Turtle Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Antique Golden Sand
Product Name: Two Light Turtle Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602452
Product Name TT90193 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details