Capital Lighting, Inc. 5905 Sconces-Other 602248

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Bronze Gold Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Bronze Gold Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5905 Sconces-Other - 602248 - Capital Lighting, Inc.
Columbus, OH, USA
5905 Sconces-Other
602248
5905 Sconces-Other 602248
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Extension: 4 Bulb Qty: 1 Wattage: 24 Finish: Bronze Gold Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Length 22.00
Extension: 4
Bulb
Qty: 1
Wattage: 24
Finish: Bronze Gold
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602248
Product Name 5905 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details