Capital Lighting, Inc. GH90088 Semi-Flush Mts.-Bowl Style 602146

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Chrome Product Name: Three Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Chrome Product Name: Three Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90088 Semi-Flush Mts.-Bowl Style - 602146 - Capital Lighting, Inc.
Columbus, OH, USA
GH90088 Semi-Flush Mts.-Bowl Style
602146
GH90088 Semi-Flush Mts.-Bowl Style 602146
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Polished Chrome Product Name: Three Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Polished Chrome
Product Name: Three Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602146
Product Name GH90088 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details