Capital Lighting, Inc. TT90492 Lamps-Desk/Piano Lamps 602021

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90492 Lamps-Desk/Piano Lamps - 602021 - Capital Lighting, Inc.
Columbus, OH, USA
TT90492 Lamps-Desk/Piano Lamps
602021
TT90492 Lamps-Desk/Piano Lamps 602021
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602021
Product Name TT90492 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details