Capital Lighting, Inc. TT10758 Lamps-Table Lamps 602012

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10758 Lamps-Table Lamps - 602012 - Capital Lighting, Inc.
Columbus, OH, USA
TT10758 Lamps-Table Lamps
602012
TT10758 Lamps-Table Lamps 602012
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602012
Product Name TT10758 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details