Capital Lighting, Inc. TT10598 Lamps-Table Lamps 602010

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10598 Lamps-Table Lamps - 602010 - Capital Lighting, Inc.
Columbus, OH, USA
TT10598 Lamps-Table Lamps
602010
TT10598 Lamps-Table Lamps 602010
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602010
Product Name TT10598 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details