Capital Lighting, Inc. 117039 Sconces-Pocket 601692

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Carmel Onyx Weight: 73 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Carmel Onyx Weight: 73 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117039 Sconces-Pocket - 601692 - Capital Lighting, Inc.
Columbus, OH, USA
117039 Sconces-Pocket
601692
117039 Sconces-Pocket 601692
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.75 Bulb Type: T10F Qty: 2 Wattage: 60 Finish: Carmel Onyx Weight: 73 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 23.75
Bulb
Type: T10F
Qty: 2
Wattage: 60
Finish: Carmel Onyx
Weight: 73
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601692
Product Name 117039 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details