Capital Lighting, Inc. 117014 Pendants-Bowl Style 601691

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Weight: 36 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Weight: 36 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117014 Pendants-Bowl Style - 601691 - Capital Lighting, Inc.
Columbus, OH, USA
117014 Pendants-Bowl Style
601691
117014 Pendants-Bowl Style 601691
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Weight: 36 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Weight: 36
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601691
Product Name 117014 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details