Capital Lighting, Inc. 118588 Lamps-Table Lamps 601685

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Green Weight: 73 Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Green Weight: 73 Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
118588 Lamps-Table Lamps - 601685 - Capital Lighting, Inc.
Columbus, OH, USA
118588 Lamps-Table Lamps
601685
118588 Lamps-Table Lamps 601685
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Green Weight: 73 Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Green
Weight: 73
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601685
Product Name 118588 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details