Capital Lighting, Inc. 118573 Flush Mounts-Drum Shades 601682

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Finish: Bronze Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Finish: Bronze Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118573 Flush Mounts-Drum Shades - 601682 - Capital Lighting, Inc.
Columbus, OH, USA
118573 Flush Mounts-Drum Shades
601682
118573 Flush Mounts-Drum Shades 601682
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Bulb Type: Medium Finish: Bronze Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Bulb
Type: Medium
Finish: Bronze
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601682
Product Name 118573 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details