Capital Lighting, Inc. 117203 Exterior -Post/Pier Head 601649

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Brown Product Name: One Light Outdoor Lighting Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Brown Product Name: One Light Outdoor Lighting Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
117203 Exterior -Post/Pier Head - 601649 - Capital Lighting, Inc.
Columbus, OH, USA
117203 Exterior -Post/Pier Head
601649
117203 Exterior -Post/Pier Head 601649
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai/Brown Product Name: One Light Outdoor Lighting Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bai/Brown
Product Name: One Light Outdoor Lighting
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601649
Product Name 117203 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details