Capital Lighting, Inc. 117344 Mini Pendants-Cable 601641

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117344 Mini Pendants-Cable - 601641 - Capital Lighting, Inc.
Columbus, OH, USA
117344 Mini Pendants-Cable
601641
117344 Mini Pendants-Cable 601641
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601641
Product Name 117344 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details