Capital Lighting, Inc. 72201-171 Exterior -Wall Mount 601620

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 6.01 Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 6.01 Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
72201-171 Exterior -Wall Mount - 601620 - Capital Lighting, Inc.
Columbus, OH, USA
72201-171 Exterior -Wall Mount
601620
72201-171 Exterior -Wall Mount 601620
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 6.01 Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Weight: 6.01
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601620
Product Name 72201-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details