Capital Lighting, Inc. 117850 Sconces-Single Glass 601615

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 29 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 29 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117850 Sconces-Single Glass - 601615 - Capital Lighting, Inc.
Columbus, OH, USA
117850 Sconces-Single Glass
601615
117850 Sconces-Single Glass 601615
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 29 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 29
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601615
Product Name 117850 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details