Capital Lighting, Inc. 113856 Exterior -Post/Pier Head 601469

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 51.00 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Black Product Name: Three Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 51.00 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Black Product Name: Three Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
113856 Exterior -Post/Pier Head - 601469 - Capital Lighting, Inc.
Columbus, OH, USA
113856 Exterior -Post/Pier Head
601469
113856 Exterior -Post/Pier Head 601469
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 51.00 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Black Product Name: Three Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 51.00
Bulb
Type: GU24
Qty: 3
Wattage: 26
Finish: Black
Product Name: Three Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601469
Product Name 113856 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details