Capital Lighting, Inc. 115206 Pendants-Glass Down 601419

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Baj Haj Red Weight: 73 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Baj Haj Red Weight: 73 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115206 Pendants-Glass Down - 601419 - Capital Lighting, Inc.
Columbus, OH, USA
115206 Pendants-Glass Down
601419
115206 Pendants-Glass Down 601419
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Baj Haj Red Weight: 73 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Baj Haj Red
Weight: 73
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601419
Product Name 115206 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details