Capital Lighting, Inc. 115722 Large Chandeliers-Candle 601404

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 89.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Dark Roast Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 89.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Dark Roast Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115722 Large Chandeliers-Candle - 601404 - Capital Lighting, Inc.
Columbus, OH, USA
115722 Large Chandeliers-Candle
601404
115722 Large Chandeliers-Candle 601404
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 89.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Dark Roast Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 89.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 40
Finish: Dark Roast
Product Name: 20 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601404
Product Name 115722 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details