Capital Lighting, Inc. 120904 Sconces-Pocket 601385

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
120904 Sconces-Pocket - 601385 - Capital Lighting, Inc.
Columbus, OH, USA
120904 Sconces-Pocket
601385
120904 Sconces-Pocket 601385
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601385
Product Name 120904 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details