Capital Lighting, Inc. 119070 Mini Pendants-Cable 601341

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119070 Mini Pendants-Cable - 601341 - Capital Lighting, Inc.
Columbus, OH, USA
119070 Mini Pendants-Cable
601341
119070 Mini Pendants-Cable 601341
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601341
Product Name 119070 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details