Capital Lighting, Inc. 120079 Flush Mounts-Bowl Style 601329

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120079 Flush Mounts-Bowl Style - 601329 - Capital Lighting, Inc.
Columbus, OH, USA
120079 Flush Mounts-Bowl Style
601329
120079 Flush Mounts-Bowl Style 601329
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Custom
Weight: 36
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601329
Product Name 120079 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details