Capital Lighting, Inc. 120080 Flush Mounts-Bowl Style 601327

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120080 Flush Mounts-Bowl Style - 601327 - Capital Lighting, Inc.
Columbus, OH, USA
120080 Flush Mounts-Bowl Style
601327
120080 Flush Mounts-Bowl Style 601327
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Custom Weight: 36 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Custom
Weight: 36
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601327
Product Name 120080 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details