Capital Lighting, Inc. 120380 Pendants-Bowl Style 601326

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Weight: 73 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Weight: 73 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120380 Pendants-Bowl Style - 601326 - Capital Lighting, Inc.
Columbus, OH, USA
120380 Pendants-Bowl Style
601326
120380 Pendants-Bowl Style 601326
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 39.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Weight: 73 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 39.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Weight: 73
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601326
Product Name 120380 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details