Capital Lighting, Inc. 119695 Pendants-Glass Down 601314

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119695 Pendants-Glass Down - 601314 - Capital Lighting, Inc.
Columbus, OH, USA
119695 Pendants-Glass Down
601314
119695 Pendants-Glass Down 601314
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rust Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rust
Weight: 41
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601314
Product Name 119695 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details