Capital Lighting, Inc. 121430 Mini Pendants-Rod 601179

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 51 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 51 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
121430 Mini Pendants-Rod - 601179 - Capital Lighting, Inc.
Columbus, OH, USA
121430 Mini Pendants-Rod
601179
121430 Mini Pendants-Rod 601179
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 51 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 51
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601179
Product Name 121430 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details