Capital Lighting, Inc. 26616 Lamps-Accent Lamps 601155

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26616 Lamps-Accent Lamps - 601155 - Capital Lighting, Inc.
Columbus, OH, USA
26616 Lamps-Accent Lamps
601155
26616 Lamps-Accent Lamps 601155
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601155
Product Name 26616 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details